KYOCERA AVX Components Corporation Tantalum Capacitors TPSD476M010Y0100

Description
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD476M010Y0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD476M010Y0100TR-ND
Tantalum Capacitors 478-TPSD476M010Y0100TR-ND
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD476M010Y0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD476M010Y0100
Capacitors - Tantalum Capacitors TPSD476M010Y0100
CAP TANT 47UF 20% 10V 2917

CAP TANT 47UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - TPSD476M010Y0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD476M010Y0100
Tantalum Capacitors TPSD476M010Y0100
CAP TANT 47UF 20% 10V 2917

CAP TANT 47UF 20% 10V 2917

Supplier's Site Datasheet
Tps Tant / T&r Rohs Compliant Kyocera Avx - 65M6183 - Newark, An Avnet Company
Chicago, IL, United States
Tps Tant / T&r Rohs Compliant Kyocera Avx
65M6183
Tps Tant / T&r Rohs Compliant Kyocera Avx 65M6183
TPS TANT / T&R ROHS COMPLIANT: YES

TPS TANT / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSD476M010Y0100TR-ND TPSD476M010Y0100 TPSD476M010Y0100 65M6183
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tps Tant / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Polymer Capacitor - 157XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers