AVX Corporation Tantalum Capacitors TPSD476K020R0075

Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 75mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 75mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9200-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9200-1-ND
Tantalum Capacitors 478-9200-1-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 75mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 75mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9200-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9200-2-ND
Tantalum Capacitors 478-9200-2-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 75mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 75mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9200-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9200-6-ND
Tantalum Capacitors 478-9200-6-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 75mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 75mOhm

Buy Now Datasheet
Capacitor Tant, 47Uf, 20V, 0.075 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J8991 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 20V, 0.075 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J8991
Capacitor Tant, 47Uf, 20V, 0.075 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J8991
CAPACITOR TANT, 47UF, 20V, 0.075 OHM, 0.1, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.075ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 20V, 0.075 OHM, 0.1, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.075ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 15P3661 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
15P3661
Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 15P3661
Surface Mount Tantalum Capacitor, TPS Series, 47 F, 10%, 20 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 47 F, 10%, 20 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSD476K020R0075 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD476K020R0075
Tantalum Capacitors TPSD476K020R0075
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD476K020R0075 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD476K020R0075
Capacitors - Tantalum Capacitors TPSD476K020R0075
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9200-1-ND 478-9200-6-ND 54J8991 15P3661 TPSD476K020R0075 TPSD476K020R0075
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 47Uf, 20V, 0.075 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers