Kyocera Corporation Tantalum Capacitors TPSD476K016S0150

Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD476K016S0150-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD476K016S0150-ND
Tantalum Capacitors TPSD476K016S0150-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD476K016S0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD476K016S0150
Capacitors - Tantalum Capacitors TPSD476K016S0150
CAP TANT 47UF 10% 16V 2917

CAP TANT 47UF 10% 16V 2917

Supplier's Site
Tantalum Capacitors - TPSD476K016S0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD476K016S0150
Tantalum Capacitors TPSD476K016S0150
CAP TANT 47UF 10% 16V 2917

CAP TANT 47UF 10% 16V 2917

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 16 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 65W8122 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 16 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
65W8122
Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 16 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 65W8122
Surface Mount Tantalum Capacitor, TPS Series, 47 F, 10%, 16 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 47 F, 10%, 16 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 16V, 10%, 2917, Reel; Capacitance Kyocera Avx - 29AH8066 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 16V, 10%, 2917, Reel; Capacitance Kyocera Avx
29AH8066
Cap, 47Μf, 16V, 10%, 2917, Reel; Capacitance Kyocera Avx 29AH8066
CAP, 47µF, 16V, 10%, 2917, REEL; Capacitance:47µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 16V, 10%, 2917, REEL; Capacitance:47µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TPSD476K016S0150-ND TPSD476K016S0150 TPSD476K016S0150 65W8122 29AH8066
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 16 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx Cap, 47Μf, 16V, 10%, 2917, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details