Kyocera Corporation Tantalum Capacitors TPSD476K016S0080

Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD476K016S0080-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD476K016S0080-ND
Tantalum Capacitors TPSD476K016S0080-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm

Buy Now Datasheet
Capacitor Tant, 47Uf, 16V, 0.08 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J8987 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 16V, 0.08 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J8987
Capacitor Tant, 47Uf, 16V, 0.08 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J8987
CAPACITOR TANT, 47UF, 16V, 0.08 OHM, 0.1, 2917; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.08ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 16V, 0.08 OHM, 0.1, 2917; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.08ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD476K016S0080 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD476K016S0080
Capacitors - Tantalum Capacitors TPSD476K016S0080
CAP TANT 47UF 10% 16V 2917

CAP TANT 47UF 10% 16V 2917

Supplier's Site
Tantalum Capacitors - TPSD476K016S0080 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD476K016S0080
Tantalum Capacitors TPSD476K016S0080
CAP TANT 47UF 10% 16V 2917

CAP TANT 47UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD476K016S0080-ND 54J8987 TPSD476K016S0080 TPSD476K016S0080
Product Name Tantalum Capacitors Capacitor Tant, 47Uf, 16V, 0.08 Ohm, 0.1, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details