47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm
Cap Tant Solid 47uF 16V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.08 Ohm 125°C T/R Product overview: TPSD476K016R0080 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.08 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.08 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD476K016R0080 can be used for catalog matching and distributor lookup.
KYOCERA AVX TPSD476K016R0080
KYOCERA AVX TPSD476K016R0080
TANTALUM CAPACITOR, 47UF, 16V, 0.08 OHM, 0.1, 2917; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.08ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 47UF, 16V, 0.08 OHM, 0.1, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.08ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 47 F, 10%, 16 V, 2917 [7343 Metric], D RoHS Compliant: Yes
CAP TANT 47UF 10% 16V 2917
CAP TANT 47UF 10% 16V 2917
CAP TANT 47UF 10% 16V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3325-6-ND | 478-3325-2-ND | 59-TPSD476K016R0080 | 1359917 | 1359917P | 75M2967 | 93K0863 | TPSD476K016R0080 | TPSD476K016R0080 | TPSD476K016R0080 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 47uF 16V 0.08 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 16V, 0.08 Ohm, 0.1, 2917; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 16 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||||
| Applications | General Purpose | General Purpose | ||||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum; Electrolytic | Tantalum; Electrolytic | Tantalum | Tantalum | ||||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |