47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
CAP TANT 47UF 10% 16V 2917
Capacitor,47uF,16VDC
CAP TANT 47UF 10% 16V 2917
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSD476K016A0150-ND | TPSD476K016A0150 | 70K5676 | TPSD476K016A0150 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,47Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |