4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm
CAP TANT 4.7UF 10% 50V 2917
CAP TANT 4.7UF 10% 50V 2917
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TPSD475K050Y0300-ND | TPSD475K050Y0300 | TPSD475K050Y0300 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |