Kyocera Corporation Tantalum Capacitors TPSD475K050S0300

Description
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD475K050S0300-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD475K050S0300-ND
Tantalum Capacitors TPSD475K050S0300-ND
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm

4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD475K050S0300 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD475K050S0300
Capacitors - Tantalum Capacitors TPSD475K050S0300
CAP TANT 4.7UF 10% 50V 2917

CAP TANT 4.7UF 10% 50V 2917

Supplier's Site
Capacitor Tant, 4.7Uf, 50V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 70K5673 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 50V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx
70K5673
Capacitor Tant, 4.7Uf, 50V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx 70K5673
CAPACITOR TANT, 4.7UF, 50V, 0.3 OHM, 0.1, 2917; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.3ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 50V, 0.3 OHM, 0.1, 2917; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.3ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSD475K050S0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD475K050S0300
Tantalum Capacitors TPSD475K050S0300
CAP TANT 4.7UF 10% 50V 2917

CAP TANT 4.7UF 10% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD475K050S0300-ND TPSD475K050S0300 70K5673 TPSD475K050S0300
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 4.7Uf, 50V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminium Capacitors - 1701184 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details