Kyocera Corporation Tantalum Capacitors TPSD475K035R0700

Description
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4754-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4754-6-ND
Tantalum Capacitors 478-4754-6-ND
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm

4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4754-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4754-2-ND
Tantalum Capacitors 478-4754-2-ND
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm

4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4754-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4754-1-ND
Tantalum Capacitors 478-4754-1-ND
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm

4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD475K035R0700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD475K035R0700
Tantalum Capacitors TPSD475K035R0700
CAP TANT 4.7UF 10% 35V 2917

CAP TANT 4.7UF 10% 35V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 35V, 0.7 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 78M3485 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 35V, 0.7 Ohm, 0.1, 2917; Capacitance Kyocera Avx
78M3485
Tantalum Capacitor, 4.7Uf, 35V, 0.7 Ohm, 0.1, 2917; Capacitance Kyocera Avx 78M3485
TANTALUM CAPACITOR, 4.7UF, 35V, 0.7 OHM, 0.1, 2917; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 35V, 0.7 OHM, 0.1, 2917; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-4754-6-ND 478-4754-2-ND TPSD475K035R0700 78M3485
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 35V, 0.7 Ohm, 0.1, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers