330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm
CAP TANT 330UF 20% 10V 2917
CAPACITOR TANT, 330UF 10V, 0.065 OHM, 0.2, 2917; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.065ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAP TANT 330UF 20% 10V 2917
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSD337M010R0065-ND | TPSD337M010R0065 | 54J8975 | TPSD337M010R0065 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 330Uf 10V, 0.065 Ohm, 0.2, 2917; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |