AVX Corporation Tantalum Capacitors TPSD337M010H0065

Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD337M010H0065TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD337M010H0065TR-ND
Tantalum Capacitors 478-TPSD337M010H0065TR-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm @ 100kHz

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSD337M010H0065 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD337M010H0065
Tantalum Capacitors TPSD337M010H0065
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSD337M010H0065TR-ND TPSD337M010H0065
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details