Kyocera Corporation Tantalum Capacitors TPSD337M006R0070

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 70mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD337M006R0070-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD337M006R0070-ND
Tantalum Capacitors TPSD337M006R0070-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 70mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 70mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD337M006R0070 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD337M006R0070
Tantalum Capacitors TPSD337M006R0070
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitor Tant, 330Uf 6.3V, 0.07 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J8970 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf 6.3V, 0.07 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J8970
Capacitor Tant, 330Uf 6.3V, 0.07 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J8970
CAPACITOR TANT, 330UF 6.3V, 0.07 OHM, 0.2, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 330UF 6.3V, 0.07 OHM, 0.2, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD337M006R0070 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD337M006R0070
Capacitors - Tantalum Capacitors TPSD337M006R0070
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD337M006R0070-ND TPSD337M006R0070 54J8970 TPSD337M006R0070
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 330Uf 6.3V, 0.07 Ohm, 0.2, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Polymer - 277XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers