AVX Corporation Tantalum Capacitors TPSD337M006R0050

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9192-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9192-2-ND
Tantalum Capacitors 478-9192-2-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9192-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9192-6-ND
Tantalum Capacitors 478-9192-6-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9192-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9192-1-ND
Tantalum Capacitors 478-9192-1-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 1359887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1359887
Tantalum Capacitors 1359887
Tantalum Capacitor 2917 330uF 6.3Vdc 20%

Tantalum Capacitor 2917 330uF 6.3Vdc 20%

Supplier's Site
Tantalum Capacitors - TPSD337M006R0050 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSD337M006R0050
Tantalum Capacitors TPSD337M006R0050
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD337M006R0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD337M006R0050
Capacitors - Tantalum Capacitors TPSD337M006R0050
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site
Capacitor Tant, 330Uf 6.3V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 61H3846 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf 6.3V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx
61H3846
Capacitor Tant, 330Uf 6.3V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx 61H3846
CAPACITOR TANT, 330UF 6.3V, 0.05 OHM, 0.2, 2917; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

CAPACITOR TANT, 330UF 6.3V, 0.05 OHM, 0.2, 2917; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSD337M006R0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD337M006R0050
Tantalum Capacitors TPSD337M006R0050
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9192-2-ND 478-9192-6-ND 1359887 TPSD337M006R0050 TPSD337M006R0050 61H3846 TPSD337M006R0050
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 330Uf 6.3V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum; Electrolytic Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 125HC1500K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers