Kyocera Corporation Tantalum Capacitors TPSD337K010H0100

Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD337K010H0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD337K010H0100-ND
Tantalum Capacitors TPSD337K010H0100-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitor,330Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 56K4091 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,330Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
56K4091
Capacitor,330Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 56K4091
Capacitor,330uF,10VD C,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,330uF,10VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSD337K010H0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD337K010H0100
Capacitors - Tantalum Capacitors TPSD337K010H0100
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site
Tantalum Capacitors - TPSD337K010H0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD337K010H0100
Tantalum Capacitors TPSD337K010H0100
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD337K010H0100-ND 56K4091 TPSD337K010H0100 TPSD337K010H0100
Product Name Tantalum Capacitors Capacitor,330Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C133T200DE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers