KYOCERA AVX Components Corporation Tantalum Capacitors TPSD337K010H0065

Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD337K010H0065TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD337K010H0065TR-ND
Tantalum Capacitors 478-TPSD337K010H0065TR-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm @ 100kHz

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm @ 100kHz

Buy Now Datasheet
Capacitor,330Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 78M3484 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,330Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
78M3484
Capacitor,330Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 78M3484
Capacitor,330uF,10VD C,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,330uF,10VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSD337K010H0065 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD337K010H0065
Tantalum Capacitors TPSD337K010H0065
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSD337K010H0065TR-ND 78M3484 TPSD337K010H0065
Product Name Tantalum Capacitors Capacitor,330Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL002MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details