Cap Tant Solid 330uF 6.3V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.045 Ohm 125°C T/R Product overview: TPSD337K006R0045 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD337K006R0045 can be used for catalog matching and distributor lookup.
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm
Tantalum Capacitor 2917 330uF 6.3Vdc 10%
Tantalum Capacitor 2917 330uF 6.3Vdc 10%
TANTALUM CAPACITOR, 330UF 6.3V 0.045 OHM 10%, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.045ohm; Manufacturer Size Code:D; Product Width:4.3mmRoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric], D RoHS Compliant: Yes
CAP, 330µF, 6.3V, 10%, 2917, REEL; Capacitance:330µF; Voltage Rating:6.3V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP TANT 330UF 10% 6.3V 2917
CAP TANT 330UF 10% 6.3V 2917
CAP TANT 330UF 10% 6.3V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TPSD337K006R0045 | 478-3314-6-ND | 478-3314-2-ND | 1359982P | 1359982 | 84H0047 | 93K0861 | 94W9862 | TPSD337K006R0045 | TPSD337K006R0045 | TPSD337K006R0045 |
| Product Name | SMD 330uF 6.3V 0.045 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 330Uf 6.3V 0.045 Ohm 10%, 2917, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx | Cap, 330Μf, 6.3V, 10%, 2917, Reel; Capacitance Kyocera Avx | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | ||||||
| Packing Method | Tape and Reel | Digi-Reel® | Tape Reel | Tape Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |