Kyocera Corporation Tantalum Capacitors TPSD336M035S0300

Description
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD336M035S0300-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD336M035S0300-ND
Tantalum Capacitors TPSD336M035S0300-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD336M035S0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD336M035S0300
Tantalum Capacitors TPSD336M035S0300
CAP TANT 33UF 20% 35V 2917

CAP TANT 33UF 20% 35V 2917

Supplier's Site Datasheet
Capacitor Tant, 33Uf, 35V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 49H8423 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 35V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx
49H8423
Capacitor Tant, 33Uf, 35V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx 49H8423
CAPACITOR TANT, 33UF, 35V, 0.3 OHM, 0.2, 2917; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.3ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 35V, 0.3 OHM, 0.2, 2917; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.3ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD336M035S0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD336M035S0300
Capacitors - Tantalum Capacitors TPSD336M035S0300
CAP TANT 33UF 20% 35V 2917

CAP TANT 33UF 20% 35V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD336M035S0300-ND TPSD336M035S0300 49H8423 TPSD336M035S0300
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 33Uf, 35V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details