Kyocera Corporation SMD 33uF 20V 0.2 Ohm Capacitor TPSD336M020R0200

Description
Cap Tant Solid 33uF 20V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.2 Ohm 125°C T/R Product overview: TPSD336M020R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD336M020R0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 33uF 20V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.2 Ohm 125°C T/R Product overview: TPSD336M020R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD336M020R0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 20V 0.2 Ohm Capacitor
59-TPSD336M020R0200
SMD 33uF 20V 0.2 Ohm Capacitor 59-TPSD336M020R0200
Cap Tant Solid 33uF 20V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.2 Ohm 125°C T/R Product overview: TPSD336M020R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD336M020R0200 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 20V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.2 Ohm 125°C T/R Product overview: TPSD336M020R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD336M020R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-4111-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4111-1-ND
Tantalum Capacitors 478-4111-1-ND
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4111-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4111-6-ND
Tantalum Capacitors 478-4111-6-ND
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4111-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4111-2-ND
Tantalum Capacitors 478-4111-2-ND
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD336M020R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD336M020R0200
Capacitors - Tantalum Capacitors TPSD336M020R0200
CAP TANT 33UF 20% 20V 2917

CAP TANT 33UF 20% 20V 2917

Supplier's Site
Cap, Tant, 33Uf, 20V, 2917; Capacitance Kyocera Avx - 19P8160 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 33Uf, 20V, 2917; Capacitance Kyocera Avx
19P8160
Cap, Tant, 33Uf, 20V, 2917; Capacitance Kyocera Avx 19P8160
CAP, TANT, 33UF, 20V, 2917; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:866mA; Product Length:7.3mmRoHS Compliant: Yes

CAP, TANT, 33UF, 20V, 2917; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:866mA; Product Length:7.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSD336M020R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD336M020R0200
Tantalum Capacitors TPSD336M020R0200
CAP TANT 33UF 20% 20V 2917

CAP TANT 33UF 20% 20V 2917

Supplier's Site Datasheet
33uF 20V -55℃~+125℃ 200mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS - 17928-TPSD336M020R0200 - Utmel Electronic Limited
Hong Kong, China
33uF 20V -55℃~+125℃ 200mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS
17928-TPSD336M020R0200
33uF 20V -55℃~+125℃ 200mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS 17928-TPSD336M020R0200
33uF 20V -55℃~+125℃ 200mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS

33uF 20V -55℃~+125℃ 200mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS

Supplier's Site
CAP TANT 33UF 20% 20V 2917 - 66-TPSD336M020R0200 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 33UF 20% 20V 2917
66-TPSD336M020R0200
CAP TANT 33UF 20% 20V 2917 66-TPSD336M020R0200
CAP TANT 33UF 20% 20V 2917

CAP TANT 33UF 20% 20V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSD336M020R0200 478-4111-1-ND 478-4111-6-ND TPSD336M020R0200 19P8160 TPSD336M020R0200 17928-TPSD336M020R0200 66-TPSD336M020R0200
Product Name SMD 33uF 20V 0.2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, Tant, 33Uf, 20V, 2917; Capacitance Kyocera Avx Tantalum Capacitors 33uF 20V -55℃~+125℃ 200mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS CAP TANT 33UF 20% 20V 2917
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX103M063A042 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers