CAP, TANT, 33UF, 20V, 2917; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Product Length:7.3mm; Product Width:4.3mm; Case Size:2917 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 30AC1561 |
| Product Name | Cap, Tant, 33Uf, 20V, 2917; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 33 microF |