Kyocera Corporation Tantalum Capacitors TPSD336M020R0100

Description
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD336M020R0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD336M020R0100-ND
Tantalum Capacitors TPSD336M020R0100-ND
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD336M020R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD336M020R0100
Capacitors - Tantalum Capacitors TPSD336M020R0100
CAP TANT 33UF 20% 20V 2917

CAP TANT 33UF 20% 20V 2917

Supplier's Site
Tantalum Capacitors - TPSD336M020R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD336M020R0100
Tantalum Capacitors TPSD336M020R0100
CAP TANT 33UF 20% 20V 2917

CAP TANT 33UF 20% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPSD336M020R0100-ND TPSD336M020R0100 TPSD336M020R0100
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 1572-105SML050MD4Q5TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers