Kyocera Corporation Tantalum Capacitors TPSD336M016R0200

Description
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9188-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9188-6-ND
Tantalum Capacitors 478-9188-6-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9188-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9188-2-ND
Tantalum Capacitors 478-9188-2-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9188-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9188-1-ND
Tantalum Capacitors 478-9188-1-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 16V 0.2 Ohm Capacitor
59-TPSD336M016R0200
SMD 33uF 16V 0.2 Ohm Capacitor 59-TPSD336M016R0200
Cap Tant Solid 33uF 16V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.2 Ohm 125°C T/R Product overview: TPSD336M016R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD336M016R0200 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 16V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.2 Ohm 125°C T/R Product overview: TPSD336M016R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD336M016R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP TANT 33UF 20% 16V 2917 - 66-TPSD336M016R0200 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 33UF 20% 16V 2917
66-TPSD336M016R0200
CAP TANT 33UF 20% 16V 2917 66-TPSD336M016R0200
CAP TANT 33UF 20% 16V 2917

CAP TANT 33UF 20% 16V 2917

Supplier's Site
Capacitor Tant, 33Uf, 16V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J8953 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 16V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J8953
Capacitor Tant, 33Uf, 16V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J8953
CAPACITOR TANT, 33UF, 16V, 0.2 OHM, 0.2, 2917; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:866mA RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 16V, 0.2 OHM, 0.2, 2917; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:866mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSD336M016R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD336M016R0200
Capacitors - Tantalum Capacitors TPSD336M016R0200
CAP TANT 33UF 20% 16V 2917

CAP TANT 33UF 20% 16V 2917

Supplier's Site
Tantalum Capacitors - TPSD336M016R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD336M016R0200
Tantalum Capacitors TPSD336M016R0200
CAP TANT 33UF 20% 16V 2917

CAP TANT 33UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9188-6-ND 478-9188-2-ND 59-TPSD336M016R0200 66-TPSD336M016R0200 54J8953 TPSD336M016R0200 TPSD336M016R0200
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 16V 0.2 Ohm Capacitor CAP TANT 33UF 20% 16V 2917 Capacitor Tant, 33Uf, 16V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Tantalum Capacitors - TAS476K035P1G-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers