AVX Corporation Tantalum Capacitor, 33Uf, 35V, 0.3 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx TPSD336K035R0300.

Description
TANTALUM CAPACITOR, 33UF, 35V, 0.3 OHM, 0.1, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 33UF, 35V, 0.3 OHM, 0.1, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 33Uf, 35V, 0.3 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 26AC4593 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 35V, 0.3 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
26AC4593
Tantalum Capacitor, 33Uf, 35V, 0.3 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 26AC4593
TANTALUM CAPACITOR, 33UF, 35V, 0.3 OHM, 0.1, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 35V, 0.3 OHM, 0.1, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4593
Product Name Tantalum Capacitor, 33Uf, 35V, 0.3 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C133U050CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers