AVX Corporation Tantalum Capacitors - TPSD336K035R0200V TPSD336K035R0200V

Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962270-TPSD336K035R0 200V Packaging: Cut Tape Voltage Rating: 35 V Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: 10 % ESR (Equivalent Series Resistance): 200 mΩ Categories: Tantalum Capacitors Case / Package: 7343 Case / Package: D Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2917 Voltage Rating (DC): 35 V REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962270-TPSD336K035R0 200V Packaging: Cut Tape Voltage Rating: 35 V Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: 10 % ESR (Equivalent Series Resistance): 200 mΩ Categories: Tantalum Capacitors Case / Package: 7343 Case / Package: D Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2917 Voltage Rating (DC): 35 V REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD336K035R0200V - 962270-TPSD336K035R0200V - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD336K035R0200V
962270-TPSD336K035R0200V
Tantalum Capacitors - TPSD336K035R0200V 962270-TPSD336K035R0200V
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962270-TPSD336K035R0 200V Packaging: Cut Tape Voltage Rating: 35 V Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: 10 % ESR (Equivalent Series Resistance): 200 mΩ Categories: Tantalum Capacitors Case / Package: 7343 Case / Package: D Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2917 Voltage Rating (DC): 35 V REACH SVHC: No SVHC

Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962270-TPSD336K035R0200V
Packaging: Cut Tape
Voltage Rating: 35 V
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: 10 %
ESR (Equivalent Series Resistance): 200 mΩ
Categories: Tantalum Capacitors
Case / Package: 7343
Case / Package: D
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2917
Voltage Rating (DC): 35 V
REACH SVHC: No SVHC

Buy Now
Surface Mount Tantalum Capacitor, Tps Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 65W8121 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
65W8121
Surface Mount Tantalum Capacitor, Tps Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 65W8121
Surface Mount Tantalum Capacitor, TPS Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 94W9861 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
94W9861
Surface Mount Tantalum Capacitor, Tps Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 94W9861
Surface Mount Tantalum Capacitor, TPS Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 962270-TPSD336K035R0200V 65W8121
Product Name Tantalum Capacitors - TPSD336K035R0200V Surface Mount Tantalum Capacitor, Tps Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
RoHS Compliant Yes Yes
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF
Capacitance Tolerance 10 (+/- %)
WVDC 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers