Kyocera Corporation Tantalum Capacitors - TPSD336K025R0300 TPSD336K025R0300

Description
Manufacturer: AVX Corporation Win Source Part Number: 1113731-TPSD336K025R 0300 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 25V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±10% Manufacturer Size Code: D ESR: 300 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1113731-TPSD336K025R 0300 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 25V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±10% Manufacturer Size Code: D ESR: 300 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD336K025R0300 - 1113731-TPSD336K025R0300 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD336K025R0300
1113731-TPSD336K025R0300
Tantalum Capacitors - TPSD336K025R0300 1113731-TPSD336K025R0300
Manufacturer: AVX Corporation Win Source Part Number: 1113731-TPSD336K025R 0300 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 25V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±10% Manufacturer Size Code: D ESR: 300 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 1113731-TPSD336K025R0300
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 25V
Height - Seated (Max): 0.122" (3.10mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±10%
Manufacturer Size Code: D
ESR: 300 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 25V 0.3 Ohm Capacitor
59-TPSD336K025R0300
SMD 33uF 25V 0.3 Ohm Capacitor 59-TPSD336K025R0300
Cap Tant Solid 33uF 25V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.3 Ohm 125°C T/R Product overview: TPSD336K025R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD336K025R0300 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 25V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.3 Ohm 125°C T/R Product overview: TPSD336K025R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD336K025R0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-1786-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1786-6-ND
Tantalum Capacitors 478-1786-6-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1786-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1786-1-ND
Tantalum Capacitors 478-1786-1-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1786-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1786-2-ND
Tantalum Capacitors 478-1786-2-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD336K025R0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD336K025R0300
Tantalum Capacitors TPSD336K025R0300
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD336K025R0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD336K025R0300
Capacitors - Tantalum Capacitors TPSD336K025R0300
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site
Tantalum Capacitor, 33Uf, 25V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 75M2960 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 25V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx
75M2960
Tantalum Capacitor, 33Uf, 25V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx 75M2960
TANTALUM CAPACITOR, 33UF, 25V, 0.3 OHM, 0.1, 2917; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 25V, 0.3 OHM, 0.1, 2917; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 33Uf, 25V, 0.3 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 37J1311 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 25V, 0.3 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
37J1311
Capacitor Tant, 33Uf, 25V, 0.3 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 37J1311
CAPACITOR TANT, 33UF, 25V, 0.3 OHM, 0.1, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 25V, 0.3 OHM, 0.1, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1113731-TPSD336K025R0300 59-TPSD336K025R0300 478-1786-6-ND 478-1786-1-ND TPSD336K025R0300 TPSD336K025R0300 75M2960 37J1311
Product Name Tantalum Capacitors - TPSD336K025R0300 SMD 33uF 25V 0.3 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 33Uf, 25V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx Capacitor Tant, 33Uf, 25V, 0.3 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers