Kyocera Corporation Tantalum Capacitors TPSD336K020S0200

Description
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD336K020S0200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD336K020S0200-ND
Tantalum Capacitors TPSD336K020S0200-ND
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD336K020S0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD336K020S0200
Capacitors - Tantalum Capacitors TPSD336K020S0200
CAP TANT 33UF 10% 20V 2917

CAP TANT 33UF 10% 20V 2917

Supplier's Site
Capacitor Tant, 33Uf, 20V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J8944 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 20V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J8944
Capacitor Tant, 33Uf, 20V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J8944
CAPACITOR TANT, 33UF, 20V, 0.2 OHM, 0.1, 2917; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 20V, 0.2 OHM, 0.1, 2917; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSD336K020S0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD336K020S0200
Tantalum Capacitors TPSD336K020S0200
CAP TANT 33UF 10% 20V 2917

CAP TANT 33UF 10% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD336K020S0200-ND TPSD336K020S0200 54J8944 TPSD336K020S0200
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 33Uf, 20V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Tantalum Capacitors - TXA107M030P1G-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details