AVX Corporation Tantalum Capacitors TPSD335K050R0800

Description
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-2421-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2421-6-ND
Tantalum Capacitors 478-2421-6-ND
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-2421-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2421-2-ND
Tantalum Capacitors 478-2421-2-ND
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-2421-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2421-1-ND
Tantalum Capacitors 478-2421-1-ND
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 3.3uF 50V 0.8 Ohm Capacitor
59-TPSD335K050R0800
SMD 3.3uF 50V 0.8 Ohm Capacitor 59-TPSD335K050R0800
Cap Tant Solid 3.3uF 50V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.8 Ohm 125°C T/R Product overview: TPSD335K050R0800 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 50V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 50V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD335K050R0800 can be used for catalog matching and distributor lookup.

Cap Tant Solid 3.3uF 50V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.8 Ohm 125°C T/R Product overview: TPSD335K050R0800 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 50V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 50V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD335K050R0800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSD335K050R0800 - 708202-TPSD335K050R0800 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD335K050R0800
708202-TPSD335K050R0800
Tantalum Capacitors - TPSD335K050R0800 708202-TPSD335K050R0800
Manufacturer: AVX Corporation Win Source Part Number: 708202-TPSD335K050R0 800 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 3.3μF Tolerance: ±10% Voltage - Rated: 50V ESR (Equivalent Series Resistance): 800mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708202-TPSD335K050R0800
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 3.3μF
Tolerance: ±10%
Voltage - Rated: 50V
ESR (Equivalent Series Resistance): 800mOhm
Manufacturer Size Code: D
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Tantalum Capacitors - 6993838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6993838
Tantalum Capacitors 6993838
Capacitor tantalum TPS 2917 3.3uF 50V

Capacitor tantalum TPS 2917 3.3uF 50V

Supplier's Site
Tantalum Capacitors - 1676798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1676798
Tantalum Capacitors 1676798
Capacitor tantalum TPS 2917 3.3uF 50V

Capacitor tantalum TPS 2917 3.3uF 50V

Supplier's Site
Tantalum Capacitors - TPSD335K050R0800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD335K050R0800
Tantalum Capacitors TPSD335K050R0800
CAP TANT 3.3UF 10% 50V 2917

CAP TANT 3.3UF 10% 50V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD335K050R0800 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD335K050R0800
Capacitors - Tantalum Capacitors TPSD335K050R0800
CAP TANT 3.3UF 10% 50V 2917

CAP TANT 3.3UF 10% 50V 2917

Supplier's Site
Capacitor Tant, 3.3Uf, 50V, 0.8 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J8938 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 50V, 0.8 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J8938
Capacitor Tant, 3.3Uf, 50V, 0.8 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J8938
CAPACITOR TANT, 3.3UF, 50V, 0.8 OHM, 0.1, 2917, FULL REEL; Capacitance:3.3µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 50V, 0.8 OHM, 0.1, 2917, FULL REEL; Capacitance:3.3µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2421-6-ND 478-2421-2-ND 59-TPSD335K050R0800 708202-TPSD335K050R0800 6993838 TPSD335K050R0800 TPSD335K050R0800 54J8938
Product Name Tantalum Capacitors Tantalum Capacitors SMD 3.3uF 50V 0.8 Ohm Capacitor Tantalum Capacitors - TPSD335K050R0800 Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 3.3Uf, 50V, 0.8 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C242U200BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers