Kyocera Corporation Tantalum Capacitors TPSD227M010S0100

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD227M010S0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD227M010S0100-ND
Tantalum Capacitors TPSD227M010S0100-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD227M010S0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD227M010S0100
Tantalum Capacitors TPSD227M010S0100
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site Datasheet
Capacitor Tant, 220Uf, 10V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J8936 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 10V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J8936
Capacitor Tant, 220Uf, 10V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J8936
CAPACITOR TANT, 220UF, 10V, 0.1 OHM, 0.2, 2917; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:-; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.23A; Qualification:- RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 10V, 0.1 OHM, 0.2, 2917; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:-; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.23A; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TPSD227M010S0100-ND TPSD227M010S0100 54J8936
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 220Uf, 10V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1701103 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details