CAP TANT 220UF 20% 10V 2917
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 40mOhm
CAP TANT 220UF 20% 10V 2917
CAPACITOR TANT, 220UF, 10V, 0.04 OHM, 0.2, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.04ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
CAP TANT 220UF 20% 10V 2917
CAP TANT 220UF 20% 10V 2917
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSD227M010R0040DKR-ND | 478-TPSD227M010R0040TR-ND | 65M6165 | TPSD227M010R0040 | TPSD227M010R0040 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 220Uf, 10V, 0.04 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |