220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
CAP TANT 220UF 20% 6.3V 2917
CAP TANT 220UF 20% 6.3V 2917
CAPACITOR TANT, 220UF, 6.3V, 0.1 OHM, 0.2, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohmRoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSD227M006S0100-ND | TPSD227M006S0100 | TPSD227M006S0100 | 54J8934 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 220Uf, 6.3V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |