Kyocera Corporation SMD 220uF 6.3V 0.05 Ohm Capacitor TPSD227M006R0050

Description
Cap Tant Solid 220uF 6.3V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.05 Ohm 125°C T/R Product overview: TPSD227M006R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.05 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD227M006R0050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 220uF 6.3V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.05 Ohm 125°C T/R Product overview: TPSD227M006R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.05 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD227M006R0050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 6.3V 0.05 Ohm Capacitor
59-TPSD227M006R0050
SMD 220uF 6.3V 0.05 Ohm Capacitor 59-TPSD227M006R0050
Cap Tant Solid 220uF 6.3V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.05 Ohm 125°C T/R Product overview: TPSD227M006R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.05 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD227M006R0050 can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 6.3V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.05 Ohm 125°C T/R Product overview: TPSD227M006R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.05 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD227M006R0050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSD227M006R0050 - 798298-TPSD227M006R0050 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD227M006R0050
798298-TPSD227M006R0050
Tantalum Capacitors - TPSD227M006R0050 798298-TPSD227M006R0050
Manufacturer: AVX Corporation Win Source Part Number: 798298-TPSD227M006R0 050 Series: TPS Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 220μF Tolerance: ±20% ESR (Equivalent Series Resistance): 50 mOhm Manufacturer Size Code: D Family Name: TPS Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): T495D227M006ATE05072 80; T495D227M006ATE050; T86D227M6R3CBSL; T86D227M6R3ZBAL; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 798298-TPSD227M006R0050
Series: TPS
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 220μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 50 mOhm
Manufacturer Size Code: D
Family Name: TPS
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): T495D227M006ATE0507280; T495D227M006ATE050; T86D227M6R3CBSL; T86D227M6R3ZBAL;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 478-9183-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9183-6-ND
Tantalum Capacitors 478-9183-6-ND
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9183-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9183-1-ND
Tantalum Capacitors 478-9183-1-ND
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9183-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9183-2-ND
Tantalum Capacitors 478-9183-2-ND
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD227M006R0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD227M006R0050
Tantalum Capacitors TPSD227M006R0050
CAP TANT 220UF 20% 6.3V 2917

CAP TANT 220UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitor, Tantalum, 220Uf, 6.3V, 2917; Capacitance Kyocera Avx - 60R6092 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 220Uf, 6.3V, 2917; Capacitance Kyocera Avx
60R6092
Capacitor, Tantalum, 220Uf, 6.3V, 2917; Capacitance Kyocera Avx 60R6092
CAPACITOR, TANTALUM, 220UF, 6.3V, 2917; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.73A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 220UF, 6.3V, 2917; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.73A RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 220Uf 6.3V, 0.05 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 83H0538 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf 6.3V, 0.05 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
83H0538
Tantalum Capacitor, 220Uf 6.3V, 0.05 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 83H0538
TANTALUM CAPACITOR, 220UF 6.3V, 0.05 OHM, 0.2, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF 6.3V, 0.05 OHM, 0.2, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSD227M006R0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD227M006R0050
Capacitors - Tantalum Capacitors TPSD227M006R0050
CAP TANT 220UF 20% 6.3V 2917

CAP TANT 220UF 20% 6.3V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSD227M006R0050 798298-TPSD227M006R0050 478-9183-6-ND 478-9183-1-ND TPSD227M006R0050 60R6092 TPSD227M006R0050
Product Name SMD 220uF 6.3V 0.05 Ohm Capacitor Tantalum Capacitors - TPSD227M006R0050 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum, 220Uf, 6.3V, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel; Reel package Digi-Reel® Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details