AVX Corporation Tantalum Capacitors TPSD227M006A0125

Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD227M006A0125TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD227M006A0125TR-ND
Tantalum Capacitors 478-TPSD227M006A0125TR-ND
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm @ 100kHz

220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSD227M006A0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD227M006A0125
Tantalum Capacitors TPSD227M006A0125
CAP TANT 220UF 20% 6.3V 2917

CAP TANT 220UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD227M006A0125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD227M006A0125
Capacitors - Tantalum Capacitors TPSD227M006A0125
CAP TANT 220UF 20% 6.3V 2917

CAP TANT 220UF 20% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSD227M006A0125TR-ND TPSD227M006A0125 TPSD227M006A0125
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C463U050EE0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details