Kyocera Corporation Tantalum Capacitors TPSD227M004R0050

Description
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD227M004R0050-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD227M004R0050-ND
Tantalum Capacitors TPSD227M004R0050-ND
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 50mOhm

220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD227M004R0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD227M004R0050
Tantalum Capacitors TPSD227M004R0050
CAP TANT 220UF 20% 4V 2917

CAP TANT 220UF 20% 4V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD227M004R0050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD227M004R0050
Capacitors - Tantalum Capacitors TPSD227M004R0050
CAP TANT 220UF 20% 4V 2917

CAP TANT 220UF 20% 4V 2917

Supplier's Site
Capacitor Tant, 220Uf, 4V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J8932 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 4V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J8932
Capacitor Tant, 220Uf, 4V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J8932
CAPACITOR TANT, 220UF, 4V, 0.05 OHM, 0.2, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.05ohmRoHS Compliant: Yes

CAPACITOR TANT, 220UF, 4V, 0.05 OHM, 0.2, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.05ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD227M004R0050-ND TPSD227M004R0050 TPSD227M004R0050 54J8932
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 220Uf, 4V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701290 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details