Kyocera Corporation Tantalum Capacitors TPSD227K010Y0150

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD227K010Y0150-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD227K010Y0150-ND
Tantalum Capacitors TPSD227K010Y0150-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tps Tant Rohs Compliant Kyocera Avx - 65M6162 - Newark, An Avnet Company
Chicago, IL, United States
Tps Tant Rohs Compliant Kyocera Avx
65M6162
Tps Tant Rohs Compliant Kyocera Avx 65M6162
TPS TANT ROHS COMPLIANT: YES

TPS TANT ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TPSD227K010Y0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD227K010Y0150
Tantalum Capacitors TPSD227K010Y0150
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD227K010Y0150 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD227K010Y0150
Capacitors - Tantalum Capacitors TPSD227K010Y0150
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD227K010Y0150-ND 65M6162 TPSD227K010Y0150 TPSD227K010Y0150
Product Name Tantalum Capacitors Tps Tant Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details