220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
CAPACITOR TANT, 220UF, 10V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
CAP TANT 220UF 10% 10V 2917
CAP TANT 220UF 10% 10V 2917
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSD227K010S0100-ND | 54J8931 | TPSD227K010S0100 | TPSD227K010S0100 |
| Product Name | Tantalum Capacitors | Capacitor Tant, 220Uf, 10V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |