Kyocera Corporation Tantalum Capacitors TPSD227K010R0150

Description
Tantalum Capacitor 2917 220uF 10Vdc 10%
Request a Quote Datasheet
Description
Tantalum Capacitor 2917 220uF 10Vdc 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1360078P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360078P
Tantalum Capacitors 1360078P
Tantalum Capacitor 2917 220uF 10Vdc 10%

Tantalum Capacitor 2917 220uF 10Vdc 10%

Supplier's Site
Tantalum Capacitors - 1360078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360078
Tantalum Capacitors 1360078
Tantalum Capacitor 2917 220uF 10Vdc 10%

Tantalum Capacitor 2917 220uF 10Vdc 10%

Supplier's Site
Capacitors - Tantalum Capacitors - 1359843-TPSD227K010R0150 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359843-TPSD227K010R0150
Capacitors - Tantalum Capacitors 1359843-TPSD227K010R0150
Win Source Part Number: 1359843-TPSD227K010R 0150 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: TPS Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 220 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 150mOhm Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: D

Win Source Part Number: 1359843-TPSD227K010R0150
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: TPS
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 220 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 150mOhm
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: D

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 10V 0.15 Ohm Capacitor
59-TPSD227K010R0150
SMD 220uF 10V 0.15 Ohm Capacitor 59-TPSD227K010R0150
Cap Tant Solid 220uF 10V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.15 Ohm 125°C T/R Product overview: TPSD227K010R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD227K010R0150 can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 10V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.15 Ohm 125°C T/R Product overview: TPSD227K010R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD227K010R0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-1784-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1784-2-ND
Tantalum Capacitors 478-1784-2-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1784-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1784-1-ND
Tantalum Capacitors 478-1784-1-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1784-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1784-6-ND
Tantalum Capacitors 478-1784-6-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD227K010R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD227K010R0150
Tantalum Capacitors TPSD227K010R0150
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf, 10V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 35K1293 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 10V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx
35K1293
Tantalum Capacitor, 220Uf, 10V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx 35K1293
TANTALUM CAPACITOR, 220UF, 10V, 0.15 OHM, 0.1, 2917; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 10V, 0.15 OHM, 0.1, 2917; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 220Uf, 10V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 07J3651 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 10V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
07J3651
Tantalum Capacitor, 220Uf, 10V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 07J3651
TANTALUM CAPACITOR, 220UF, 10V, 0.15 OHM, 0.1, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 10V, 0.15 OHM, 0.1, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 220 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 65W8118 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 220 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
65W8118
Surface Mount Tantalum Capacitor, Tps Series, 220 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 65W8118
Surface Mount Tantalum Capacitor, TPS Series, 220 F, 10%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 220 F, 10%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSD227K010R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD227K010R0150
Capacitors - Tantalum Capacitors TPSD227K010R0150
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1360078P 1360078 1359843-TPSD227K010R0150 59-TPSD227K010R0150 478-1784-2-ND 478-1784-6-ND TPSD227K010R0150 35K1293 07J3651 65W8118 TPSD227K010R0150
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 220uF 10V 0.15 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 220Uf, 10V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitor, 220Uf, 10V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 220 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum; Electrolytic Tantalum; Electrolytic Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701206 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details