AVX Corporation Tantalum Capacitors - TPSD227K006R0100V TPSD227K006R0100V

Description
Manufacturer: AVX Corporation Win Source Part Number: 720937-TPSD227K006R0 100V Manufacturer Homepage: www.avx.com Reference case: SMD Reference Date Code: 1046+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 720937-TPSD227K006R0 100V Manufacturer Homepage: www.avx.com Reference case: SMD Reference Date Code: 1046+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD227K006R0100V - 720937-TPSD227K006R0100V - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD227K006R0100V
720937-TPSD227K006R0100V
Tantalum Capacitors - TPSD227K006R0100V 720937-TPSD227K006R0100V
Manufacturer: AVX Corporation Win Source Part Number: 720937-TPSD227K006R0 100V Manufacturer Homepage: www.avx.com Reference case: SMD Reference Date Code: 1046+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 720937-TPSD227K006R0100V
Manufacturer Homepage: www.avx.com
Reference case: SMD
Reference Date Code: 1046+
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Tantalum Capacitors - 478-TPSD227K006R0100VTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD227K006R0100VTR-ND
Tantalum Capacitors 478-TPSD227K006R0100VTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 6.3V 0.1 Ohm Capacitor
59-TPSD227K006R0100V
SMD 220uF 6.3V 0.1 Ohm Capacitor 59-TPSD227K006R0100V
Cap Tant Solid 220uF 6.3V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: TPSD227K006R0100V from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD227K006R0100V can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 6.3V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: TPSD227K006R0100V from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD227K006R0100V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSD227K006R0100V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD227K006R0100V
Tantalum Capacitors TPSD227K006R0100V
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720937-TPSD227K006R0100V 478-TPSD227K006R0100VTR-ND 59-TPSD227K006R0100V TPSD227K006R0100V
Product Name Tantalum Capacitors - TPSD227K006R0100V Tantalum Capacitors SMD 220uF 6.3V 0.1 Ohm Capacitor Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape and Reel
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitors - 336AVD050MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers