220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 50mOhm
TPS SMT tant capacitor,Case D,4V,220uF
TPS SMT tant capacitor,Case D,4V,220uF
CAP TANT 220UF 10% 4V 2917
CAP TANT 220UF 10% 4V 2917
CAPACITOR TANT, 22UF, 4V, 0.05 OHM, 0.1, 2917; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.05ohm RoHS Compliant: Yes
CAP TANT 220UF 10% 4V 2917
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3310-2-ND | 5479940 | TPSD227K004R0050 | 66-TPSD227K004R0050 | 54J8923 | TPSD227K004R0050 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | CAP TANT 220UF 10% 4V 2917 | Capacitor Tant, 22Uf, 4V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 22 microF | 220 microF |