Kyocera Corporation Tantalum Capacitors - TPSD227J010R0100 TPSD227J010R0100

Description
Manufacturer: AVX Corporation Win Source Part Number: 1003631-TPSD227J010R 0100 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 220μF Tolerance: ±5% Manufacturer Size Code: D ESR: 100 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1003631-TPSD227J010R 0100 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 220μF Tolerance: ±5% Manufacturer Size Code: D ESR: 100 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD227J010R0100 - 1003631-TPSD227J010R0100 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD227J010R0100
1003631-TPSD227J010R0100
Tantalum Capacitors - TPSD227J010R0100 1003631-TPSD227J010R0100
Manufacturer: AVX Corporation Win Source Part Number: 1003631-TPSD227J010R 0100 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 220μF Tolerance: ±5% Manufacturer Size Code: D ESR: 100 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1003631-TPSD227J010R0100
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.122" (3.10mm)
Mounting: SMD (SMT)
Capacitance: 220μF
Tolerance: ±5%
Manufacturer Size Code: D
ESR: 100 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - TPSD227J010R0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD227J010R0100-ND
Tantalum Capacitors TPSD227J010R0100-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD227J010R0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD227J010R0100
Capacitors - Tantalum Capacitors TPSD227J010R0100
CAP TANT 220UF 5% 10V 2917

CAP TANT 220UF 5% 10V 2917

Supplier's Site
Tantalum Capacitors - TPSD227J010R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD227J010R0100
Tantalum Capacitors TPSD227J010R0100
CAP TANT 220UF 5% 10V 2917

CAP TANT 220UF 5% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1003631-TPSD227J010R0100 TPSD227J010R0100-ND TPSD227J010R0100 TPSD227J010R0100
Product Name Tantalum Capacitors - TPSD227J010R0100 Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX122M200J052 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers