Kyocera Corporation Tantalum Capacitors TPSD226M035Y0300

Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD226M035Y0300-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD226M035Y0300-ND
Tantalum Capacitors TPSD226M035Y0300-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tps Tantalum Rohs Compliant Kyocera Avx - 54J8922 - Newark, An Avnet Company
Chicago, IL, United States
Tps Tantalum Rohs Compliant Kyocera Avx
54J8922
Tps Tantalum Rohs Compliant Kyocera Avx 54J8922
TPS TANTALUM ROHS COMPLIANT: YES

TPS TANTALUM ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TPSD226M035Y0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD226M035Y0300
Tantalum Capacitors TPSD226M035Y0300
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD226M035Y0300 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD226M035Y0300
Capacitors - Tantalum Capacitors TPSD226M035Y0300
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD226M035Y0300-ND 54J8922 TPSD226M035Y0300 TPSD226M035Y0300
Product Name Tantalum Capacitors Tps Tantalum Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers