Kyocera Corporation Tantalum Capacitors TPSD226M025H0200

Description
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
Request a Quote
Description
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor TPSD226M025H0200 from Win Source Electronics is a molded, low ESR capacitor designed for surface mount applications. It has a capacitance of 22µF and a voltage rating of 25V, making it suitable for various power supply applications, including DC/DC converters. The capacitor operates within a temperature range of -55°C to +125°C and features a capacitance tolerance of ±20%. Its dimensions are 7.30mm x 4.30mm (0.287" x 0.169") with a maximum height of 3.10mm (0.122"). The part is halogen-free and compliant with environmental standards. It is packaged in a reel format for easy integration into automated assembly processes. The estimated end-of-life date for this component is 2028, indicating a stable supply for ongoing projects.

Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor TPSD226M025H0200 from Win Source Electronics is a molded, low ESR capacitor designed for surface mount applications. It has a capacitance of 22µF and a voltage rating of 25V, making it suitable for various power supply applications, including DC/DC converters. The capacitor operates within a temperature range of -55°C to +125°C and features a capacitance tolerance of ±20%. Its dimensions are 7.30mm x 4.30mm (0.287" x 0.169") with a maximum height of 3.10mm (0.122"). The part is halogen-free and compliant with environmental standards. It is packaged in a reel format for easy integration into automated assembly processes. The estimated end-of-life date for this component is 2028, indicating a stable supply for ongoing projects.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD226M025H0200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD226M025H0200-ND
Tantalum Capacitors TPSD226M025H0200-ND
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD226M025H0200 - 798296-TPSD226M025H0200 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD226M025H0200
798296-TPSD226M025H0200
Tantalum Capacitors - TPSD226M025H0200 798296-TPSD226M025H0200
Manufacturer: AVX Corporation Win Source Part Number: 798296-TPSD226M025H0 200 Series: TPS Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 200 mOhm Manufacturer Size Code: D Family Name: TPS Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): TPSD226M025T0200V; T495X226M025ATE22570 27 |B45198T5226M409|T49 4D226M025ATAUTO7280 ; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 798296-TPSD226M025H0200
Series: TPS
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 22μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 200 mOhm
Manufacturer Size Code: D
Family Name: TPS
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): TPSD226M025T0200V; T495X226M025ATE2257027 |B45198T5226M409|T494D226M025ATAUTO7280 ;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - TPSD226M025H0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD226M025H0200
Tantalum Capacitors TPSD226M025H0200
CAP TANT 22UF 20% 25V 2917

CAP TANT 22UF 20% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD226M025H0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD226M025H0200
Capacitors - Tantalum Capacitors TPSD226M025H0200
CAP TANT 22UF 20% 25V 2917

CAP TANT 22UF 20% 25V 2917

Supplier's Site
Capacitor,22Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54J8915 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54J8915
Capacitor,22Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54J8915
Capacitor,22uF,25VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,22uF,25VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TPSD226M025H0200-ND 798296-TPSD226M025H0200 TPSD226M025H0200 TPSD226M025H0200 54J8915
Product Name Tantalum Capacitors Tantalum Capacitors - TPSD226M025H0200 Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,22Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details