22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm
Capacitor,22uF,20VDC
CAP TANT 22UF 20% 20V 2917
CAP TANT 22UF 20% 20V 2917
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSD226M020H0200-ND | 54J8913 | TPSD226M020H0200 | TPSD226M020H0200 |
| Product Name | Tantalum Capacitors | Capacitor,22Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |