Kyocera Corporation Tantalum Capacitors TPSD226K035H0125

Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 125mOhm
Request a Quote
Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 125mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPSD226K035H0125 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22µF and a rated voltage of 35V. This component is part of the TPS series, known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. It is suitable for applications in medium power DC/DC converters and is tested for 100% surge current capability. The capacitor operates effectively within a temperature range of -55°C to +125°C and is available in various case sizes, with this specific part being in the 2917 case size. The capacitor also meets environmental standards and is compatible with lead-free soldering processes. Its reliability is rated at 1% failure per 1000 hours at 85°C under specified conditions. This product is a viable option for engineers seeking reliable performance in power supply applications.

Datasheet Summary
Powered by GS/AI

The TPSD226K035H0125 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22µF and a rated voltage of 35V. This component is part of the TPS series, known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. It is suitable for applications in medium power DC/DC converters and is tested for 100% surge current capability. The capacitor operates effectively within a temperature range of -55°C to +125°C and is available in various case sizes, with this specific part being in the 2917 case size. The capacitor also meets environmental standards and is compatible with lead-free soldering processes. Its reliability is rated at 1% failure per 1000 hours at 85°C under specified conditions. This product is a viable option for engineers seeking reliable performance in power supply applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD226K035H0125-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD226K035H0125-ND
Tantalum Capacitors TPSD226K035H0125-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 125mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD226K035H0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD226K035H0125
Tantalum Capacitors TPSD226K035H0125
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site Datasheet
Capacitor,22Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J8909 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J8909
Capacitor,22Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J8909
Capacitor,22uF,35VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,22uF,35VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TPSD226K035H0125-ND TPSD226K035H0125 54J8909
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,22Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 380LX103M025H032 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Tantalum Capacitors - 1814685 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details