Kyocera Corporation Tantalum Capacitors TPSD226K025Y0200

Description
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD226K025Y0200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD226K025Y0200-ND
Tantalum Capacitors TPSD226K025Y0200-ND
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD226K025Y0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD226K025Y0200
Tantalum Capacitors TPSD226K025Y0200
CAP TANT 22UF 10% 25V 2917

CAP TANT 22UF 10% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TPSD226K025Y0200-ND TPSD226K025Y0200
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details