Kyocera Corporation Tantalum Capacitors TPSD158K002R0100

Description
1500µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
1500µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD158K002R0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD158K002R0100-ND
Tantalum Capacitors TPSD158K002R0100-ND
1500µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 100mOhm

1500µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD158K002R0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD158K002R0100
Capacitors - Tantalum Capacitors TPSD158K002R0100
CAP TANT 1500UF 10% 2.5V 2917

CAP TANT 1500UF 10% 2.5V 2917

Supplier's Site
Tantalum Capacitors - TPSD158K002R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD158K002R0100
Tantalum Capacitors TPSD158K002R0100
CAP TANT 1500UF 10% 2.5V 2917

CAP TANT 1500UF 10% 2.5V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPSD158K002R0100-ND TPSD158K002R0100 TPSD158K002R0100
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 254LC3700K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers