AVX Corporation Tantalum Capacitors TPSD157M016R0150

Description
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4104-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4104-2-ND
Tantalum Capacitors 478-4104-2-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4104-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4104-6-ND
Tantalum Capacitors 478-4104-6-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4104-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4104-1-ND
Tantalum Capacitors 478-4104-1-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 4070104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
4070104
Tantalum Capacitors 4070104
TPS SMT tant capacitor,Case D,16V,150uF

TPS SMT tant capacitor,Case D,16V,150uF

Supplier's Site
Tantalum Capacitors - 4070104P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
4070104P
Tantalum Capacitors 4070104P
TPS SMT tant capacitor,Case D,16V,150uF

TPS SMT tant capacitor,Case D,16V,150uF

Supplier's Site
Tantalum Capacitors - 1667865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1667865
Tantalum Capacitors 1667865
TPS SMT tant capacitor,Case D,16V,150uF

TPS SMT tant capacitor,Case D,16V,150uF

Supplier's Site
Tantalum Capacitors - TPSD157M016R0150 - 1113716-TPSD157M016R0150 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD157M016R0150
1113716-TPSD157M016R0150
Tantalum Capacitors - TPSD157M016R0150 1113716-TPSD157M016R0150
Manufacturer: AVX Corporation Win Source Part Number: 1113716-TPSD157M016R 0150 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 150μF Tolerance: ±20% Manufacturer Size Code: D ESR: 150 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1113716-TPSD157M016R0150
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.122" (3.10mm)
Mounting: SMD (SMT)
Capacitance: 150μF
Tolerance: ±20%
Manufacturer Size Code: D
ESR: 150 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 16V 0.15 Ohm Capacitor
59-TPSD157M016R0150
SMD 150uF 16V 0.15 Ohm Capacitor 59-TPSD157M016R0150
Cap Tant Solid 150uF 16V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.15 Ohm 125°C T/R Product overview: TPSD157M016R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD157M016R0150 can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 16V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.15 Ohm 125°C T/R Product overview: TPSD157M016R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD157M016R0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 150Uf, 16V, 0.15 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 65H7352 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 16V, 0.15 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
65H7352
Tantalum Capacitor, 150Uf, 16V, 0.15 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 65H7352
TANTALUM CAPACITOR, 150UF, 16V, 0.15 OHM, 0.2, 2917, FULL REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 16V, 0.15 OHM, 0.2, 2917, FULL REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 150Uf, 16V, 2917; Capacitance Kyocera Avx - 96Y8059 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 150Uf, 16V, 2917; Capacitance Kyocera Avx
96Y8059
Capacitor, Tantalum, 150Uf, 16V, 2917; Capacitance Kyocera Avx 96Y8059
CAPACITOR, TANTALUM, 150UF, 16V, 2917; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 150UF, 16V, 2917; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSD157M016R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD157M016R0150
Tantalum Capacitors TPSD157M016R0150
CAP TANT 150UF 20% 16V 2917

CAP TANT 150UF 20% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPSD157M016R0150 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSD157M016R0150
Tantalum Capacitors TPSD157M016R0150
CAP TANT 150UF 20% 16V 2917

CAP TANT 150UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4104-2-ND 478-4104-6-ND 4070104 4070104P 1113716-TPSD157M016R0150 59-TPSD157M016R0150 65H7352 TPSD157M016R0150 TPSD157M016R0150
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSD157M016R0150 SMD 150uF 16V 0.15 Ohm Capacitor Tantalum Capacitor, 150Uf, 16V, 0.15 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C17CF4R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details