Kyocera Corporation Tantalum Capacitors TPSD157M016R0085

Description
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 85mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 85mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD157M016R0085-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD157M016R0085-ND
Tantalum Capacitors TPSD157M016R0085-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 85mOhm

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 85mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD157M016R0085 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD157M016R0085
Tantalum Capacitors TPSD157M016R0085
CAP TANT 150UF 20% 16V 2917

CAP TANT 150UF 20% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD157M016R0085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD157M016R0085
Capacitors - Tantalum Capacitors TPSD157M016R0085
CAP TANT 150UF 20% 16V 2917

CAP TANT 150UF 20% 16V 2917

Supplier's Site
Capacitor Tant, 150Uf 16V, 0.085 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J8898 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf 16V, 0.085 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J8898
Capacitor Tant, 150Uf 16V, 0.085 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J8898
CAPACITOR TANT, 150UF 16V, 0.085 OHM, 0.2, 2917; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 150UF 16V, 0.085 OHM, 0.2, 2917; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD157M016R0085-ND TPSD157M016R0085 TPSD157M016R0085 54J8898
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 150Uf 16V, 0.085 Ohm, 0.2, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers