Kyocera Corporation Tantalum Capacitors TPSD157M010A0100

Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD157M010A0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD157M010A0100-ND
Tantalum Capacitors TPSD157M010A0100-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD157M010A0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD157M010A0100
Tantalum Capacitors TPSD157M010A0100
CAP TANT 150UF 20% 10V 2917

CAP TANT 150UF 20% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD157M010A0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD157M010A0100
Capacitors - Tantalum Capacitors TPSD157M010A0100
CAP TANT 150UF 20% 10V 2917

CAP TANT 150UF 20% 10V 2917

Supplier's Site
Capacitor,150Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 56K4086 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,150Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
56K4086
Capacitor,150Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 56K4086
Capacitor,150uF,10VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,150uF,10VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD157M010A0100-ND TPSD157M010A0100 TPSD157M010A0100 56K4086
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,150Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Tantalum Capacitors - TDL476M025M1E-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details