150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm
TPS TANT ROHS COMPLIANT: YES
CAP TANT 150UF 20% 6.3V 2917
CAP TANT 150UF 20% 6.3V 2917
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSD157M006Y0125-ND | 65M6148 | TPSD157M006Y0125 | TPSD157M006Y0125 |
| Product Name | Tantalum Capacitors | Tps Tant Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF |