150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
TPS TANT ROHS COMPLIANT: YES
CAP TANT 150UF 10% 10V 2917
CAP TANT 150UF 10% 10V 2917
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSD157K010Y0100-ND | 56K4084 | TPSD157K010Y0100 | TPSD157K010Y0100 |
| Product Name | Tantalum Capacitors | Tps Tant Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF |