Kyocera Corporation Tantalum Capacitors - TPSD157K010R0050 TPSD157K010R0050

Description
Manufacturer: AVX Corporation Win Source Part Number: 1113711-TPSD157K010R 0050 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 150μF Tolerance: ±10% Manufacturer Size Code: D ESR: 50 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1113711-TPSD157K010R 0050 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 150μF Tolerance: ±10% Manufacturer Size Code: D ESR: 50 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD157K010R0050 - 1113711-TPSD157K010R0050 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD157K010R0050
1113711-TPSD157K010R0050
Tantalum Capacitors - TPSD157K010R0050 1113711-TPSD157K010R0050
Manufacturer: AVX Corporation Win Source Part Number: 1113711-TPSD157K010R 0050 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 150μF Tolerance: ±10% Manufacturer Size Code: D ESR: 50 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1113711-TPSD157K010R0050
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.122" (3.10mm)
Mounting: SMD (SMT)
Capacitance: 150μF
Tolerance: ±10%
Manufacturer Size Code: D
ESR: 50 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 10V 0.05 Ohm Capacitor
59-TPSD157K010R0050
SMD 150uF 10V 0.05 Ohm Capacitor 59-TPSD157K010R0050
Cap Tant Solid 150uF 10V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.05 Ohm 125°C T/R Product overview: TPSD157K010R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.05 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD157K010R0050 can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 10V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.05 Ohm 125°C T/R Product overview: TPSD157K010R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.05 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD157K010R0050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3321-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3321-1-ND
Tantalum Capacitors 478-3321-1-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3321-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3321-2-ND
Tantalum Capacitors 478-3321-2-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3321-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3321-6-ND
Tantalum Capacitors 478-3321-6-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD157K010R0050 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSD157K010R0050
Tantalum Capacitors TPSD157K010R0050
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPSD157K010R0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD157K010R0050
Tantalum Capacitors TPSD157K010R0050
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 150Uf, 10V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 89M5401 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 10V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx
89M5401
Tantalum Capacitor, 150Uf, 10V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx 89M5401
TANTALUM CAPACITOR, 150UF, 10V, 0.05 OHM, 0.1, 2917; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 10V, 0.05 OHM, 0.1, 2917; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 150Uf, 10V, 0.05 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J8883 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 10V, 0.05 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J8883
Tantalum Capacitor, 150Uf, 10V, 0.05 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J8883
TANTALUM CAPACITOR, 150UF, 10V, 0.05 OHM, 0.1, 2917, FULL REEL; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 10V, 0.05 OHM, 0.1, 2917, FULL REEL; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 93K0853 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
93K0853
Surface Mount Tantalum Capacitor, Tps Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 93K0853
Surface Mount Tantalum Capacitor, TPS Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1113711-TPSD157K010R0050 59-TPSD157K010R0050 478-3321-1-ND 478-3321-6-ND TPSD157K010R0050 TPSD157K010R0050 89M5401 93K0853
Product Name Tantalum Capacitors - TPSD157K010R0050 SMD 150uF 10V 0.05 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 150Uf, 10V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 104MMR630KSA02 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers